Search
Filters

HN4K03JUTE85LF

MOSFET N-CH 20V 0.1A USV
rohs
Availability: 366,262 In Stock
HN4K03JUTE85LF, produced by Toshiba Semiconductor and Storage, is a N-Channel MOSFET transistor in USV SMD (SMT) package. The features include 20V drain-source breakdown voltage, 100mA (Ta) continuous drain current at 25°C , HN4K03JUTE85LF is used in the 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 100mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V
Max Input Capacitance 8.5pF @ 3V
Maximum Gate-Source Voltage 10V
Power Dissipation (Max) 200mW (Ta)
Maximum Rds On at Id,Vgs 12 Ohm @ 10mA, 2.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package USV
Dimension 5-TSSOP, SC-70-5, SOT-353
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 096393-HN4K03JUTE85LF
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 100mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V
Max Input Capacitance 8.5pF @ 3V
Maximum Gate-Source Voltage 10V
Power Dissipation (Max) 200mW (Ta)
Maximum Rds On at Id,Vgs 12 Ohm @ 10mA, 2.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package USV
Dimension 5-TSSOP, SC-70-5, SOT-353
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 096393-HN4K03JUTE85LF
HN4K03JUTE85LF Price

HN4K03JUTE85LF Datasheet
HN4K03JUTE85LF Application

HN4K03JUTE85LF Replacement
HN4K03JUTE85LF Pdf

HN4K03JUTE85LF Pinout
HN4K03JUTE85LF Image

HN4K03JUTE85LF Picture
HN4K03JUTE85LF In Stock

HN4K03JUTE85LF Distributor
HN4K03JUTE85LF Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MEMORY 14SOIC
9153
IC FLASH 16MBIT 75MHZ 8VFDFPN
4000
FIXED IND 120NH 440MA 310 MOHM
9905
IC SUPERVISOR MPU LP 8SOIC
889
PFM Controller for Half-Bridge Resonant Converters
50