Search
Filters

HRF3205

MOSFET N-CH 55V 100A TO-220AB
rohs
Availability: 871 In Stock
HRF3205, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 55V drain-source breakdown voltage, 100A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HRF3205 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 170nC @ 10V
Max Input Capacitance 4000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 175W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 59A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204903-HRF3205
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 170nC @ 10V
Max Input Capacitance 4000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 175W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 59A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204903-HRF3205
HRF3205 Price

HRF3205 Datasheet
HRF3205 Application

HRF3205 Replacement
HRF3205 Pdf

HRF3205 Pinout
HRF3205 Image

HRF3205 Picture
HRF3205 In Stock

HRF3205 Distributor
HRF3205 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IF Signal-Processing IC for PAL/NTSC Multi-System Audio TV and VCR Products
5646
IC OPAMP GP 17MHZ RRO 6SOT
282
TVS DIODE 24VWM 50VC SC70
1
IC MON SIX SUPPLY PREC TSOT23-8
105
MOSFET N-CH 55V 15A IPAK
52500
CAP ALUM 10UF 20% 35V SMD
7732