Search
Filters

HUF75307D3

MOSFET N-CH 55V 15A IPAK
rohs
Availability: 36,296 In Stock
HUF75307D3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-251AA Through Hole package. The features include 55V drain-source breakdown voltage, 15A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75307D3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 20nC @ 20V
Max Input Capacitance 250pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-251AA
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 102743-HUF75307D3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 20nC @ 20V
Max Input Capacitance 250pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-251AA
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 102743-HUF75307D3
HUF75307D3 Price

HUF75307D3 Datasheet
HUF75307D3 Application

HUF75307D3 Replacement
HUF75307D3 Pdf

HUF75307D3 Pinout
HUF75307D3 Image

HUF75307D3 Picture
HUF75307D3 In Stock

HUF75307D3 Distributor
HUF75307D3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
AM Receiver Subsystem and General-Purpose Amplifier Array
1
IC AMP AUDIO PWR 3.2W AB 20TSSOP
2027
I2C Bus Compatible Audio Video (AV) Switch & Electronic Volume Control
220
High-Speed CMOS Logic Triple 3-Input NAND Gate
25
1A HIGH-SPEED MOSFET DRIVERS
4522