Search
Filters

HUF75321P3

MOSFET N-CH 55V 35A TO-220AB
rohs
Availability: 1,497 In Stock
HUF75321P3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 55V drain-source breakdown voltage, 35A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75321P3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 44nC @ 20V
Max Input Capacitance 680pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 93W (Tc)
Maximum Rds On at Id,Vgs 34 mOhm @ 35A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 007523-HUF75321P3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 44nC @ 20V
Max Input Capacitance 680pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 93W (Tc)
Maximum Rds On at Id,Vgs 34 mOhm @ 35A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 007523-HUF75321P3
HUF75321P3 Price

HUF75321P3 Datasheet
HUF75321P3 Application

HUF75321P3 Replacement
HUF75321P3 Pdf

HUF75321P3 Pinout
HUF75321P3 Image

HUF75321P3 Picture
HUF75321P3 In Stock

HUF75321P3 Distributor
HUF75321P3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC PWR SW USB 1CH 0.5A SOT-25-5
111
IC DAC 10BIT DUAL 275MSPS 48TQFP
382
FIXED IND 470NH 2A 63 MOHM SMD
6888
IC ADC 10BIT 250KHZ W/SD 8-MSOP
2139
16-Bit, 170/200-MSPS Analog-to-Digital Converters
19
IC REG BUCK ADJ 1A SYNC
448
HEXFET Power MOSFET
31