Search
Filters

HUF75321S3S

MOSFET N-CH 55V 35A D2PAK
rohs
Availability: 625 In Stock
HUF75321S3S, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 55V drain-source breakdown voltage, 35A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75321S3S is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 44nC @ 20V
Max Input Capacitance 680pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 93W (Tc)
Maximum Rds On at Id,Vgs 34 mOhm @ 35A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068287-HUF75321S3S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 44nC @ 20V
Max Input Capacitance 680pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 93W (Tc)
Maximum Rds On at Id,Vgs 34 mOhm @ 35A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068287-HUF75321S3S
HUF75321S3S Price

HUF75321S3S Datasheet
HUF75321S3S Application

HUF75321S3S Replacement
HUF75321S3S Pdf

HUF75321S3S Pinout
HUF75321S3S Image

HUF75321S3S Picture
HUF75321S3S In Stock

HUF75321S3S Distributor
HUF75321S3S Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
2:1 DIFFERENTIAL-TO-LVPECL MULTIPLEXER
1876
POWER TRANSISTORS(1A, 25W)
1
General-Purpose Switching Device Applications
19480
IC MCU 8BIT 192KB FLASH 64TQFP
86
IC PWR DIST SWITCH SNGL SOT23-5
149849
IC VREF SERIES 2.5V SOT23-3
12