Search
Filters

HUF75329D3ST

MOSFET N-CH 55V 20A DPAK
rohs
Availability: 5,829 In Stock
HUF75329D3ST, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-252AA SMD (SMT) package. The features include 55V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75329D3ST is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 65nC @ 20V
Max Input Capacitance 1060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 128W (Tc)
Maximum Rds On at Id,Vgs 26 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017077-HUF75329D3ST
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 65nC @ 20V
Max Input Capacitance 1060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 128W (Tc)
Maximum Rds On at Id,Vgs 26 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017077-HUF75329D3ST
HUF75329D3ST Price

HUF75329D3ST Datasheet
HUF75329D3ST Application

HUF75329D3ST Replacement
HUF75329D3ST Pdf

HUF75329D3ST Pinout
HUF75329D3ST Image

HUF75329D3ST Picture
HUF75329D3ST In Stock

HUF75329D3ST Distributor
HUF75329D3ST Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
P2 V23079 Relay
727
150mA Low-Noise LDO Regulator
21300
SURFACE MOUNT TRANSIENT VOLTAGE SUPPESSOR DIODE
16000
IC REG SWITCHD CAP INV SC70-6
679
Field Programmable DSP Switcher? 1 MHz, 3.0A Peak Current-Limit Step-Down Regulator with AnyVoltage? Technology
426
SUPER BARRIER RECTIFIER
250