Search
Filters

HUF75329S3

MOSFET N-CH 55V 49A D2PAK
rohs
Availability: 4,900 In Stock
HUF75329S3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 55V drain-source breakdown voltage, 49A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75329S3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 75nC @ 20V
Max Input Capacitance 1060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 128W (Tc)
Maximum Rds On at Id,Vgs 24 mOhm @ 49A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068288-HUF75329S3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 75nC @ 20V
Max Input Capacitance 1060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 128W (Tc)
Maximum Rds On at Id,Vgs 24 mOhm @ 49A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068288-HUF75329S3
HUF75329S3 Price

HUF75329S3 Datasheet
HUF75329S3 Application

HUF75329S3 Replacement
HUF75329S3 Pdf

HUF75329S3 Pinout
HUF75329S3 Image

HUF75329S3 Picture
HUF75329S3 In Stock

HUF75329S3 Distributor
HUF75329S3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
P-Channel Enhancement Mode Field Effect Transistor
44890
700-mW MONO LOW-VOLTAGE AUDIO POWER AMPLIFIER
4476
IC OPAMP GP 3MHZ RR 14TSSOP
2095
CAP CER 0.018UF 50V X7R 0603
240000
Quad, Serial Input, 12-Bit, Voltage Output DIGITAL-TO-ANALOG CONVERTER
33