Search
Filters

HUF75333S3S

Part No :
HUF75333S3S
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET N-CH 55V 60A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 86 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 66A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 85nC @ 20V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 16 mOhm @ 66A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 068290-HUF75333S3S
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
HUF75333S3S, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 55V drain-source breakdown voltage, 66A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75333S3S is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 66A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 85nC @ 20V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 16 mOhm @ 66A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 068290-HUF75333S3S
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HUF75333S3S
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
HUF75333S3S Price

HUF75333S3S Datasheet
HUF75333S3S Application

HUF75333S3S Replacement
HUF75333S3S Pdf

HUF75333S3S Pinout
HUF75333S3S Image

HUF75333S3S Picture
HUF75333S3S In Stock

HUF75333S3S Distributor
HUF75333S3S Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Triacs (0.8 A to 35 A)
6
General-Purpose Comparators | IC COMPARATOR PUSH-PULL SC70-5
378
Industrial Current/Voltage Output Driver
39
IC EEPROM 2KBIT 400KHZ 8DIP
340
N Channel Enhancement Mode MOSFET
3256
IC DIFF RECEIVER H-S 16-TSSOP
815
CONN HDR RT ANG 5POS .100 TIN
217

Top Sellers