Search
Filters

HUF75344G3

MOSFET N-CH 55V 75A TO-247
rohs
Quantity
Price
Ext. Price
15+
€2.304
€34.560
50+
€2.160
€108.000
100+
€2.016
€201.600
Availability: 178 In Stock
This product has a minimum quantity of 15
HUF75344G3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 55V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75344G3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 210nC @ 20V
Max Input Capacitance 3200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 285W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 088479-HUF75344G3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 210nC @ 20V
Max Input Capacitance 3200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 285W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 088479-HUF75344G3
HUF75344G3 Price

HUF75344G3 Datasheet
HUF75344G3 Application

HUF75344G3 Replacement
HUF75344G3 Pdf

HUF75344G3 Pinout
HUF75344G3 Image

HUF75344G3 Picture
HUF75344G3 In Stock

HUF75344G3 Distributor
HUF75344G3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
High-performance, 16-macrocell Classic EPLD Pipelined data rates of up to 100 MHz
212
POSITIVE VOLTAGE REGULATORS
500
3-terminal Fixed Voltage Regulators
18000
3.3-V Differential PECL/LVDS to TTL Translator
71