Search
Filters

HUF75345P3

MOSFET N-CH 55V 75A TO-220AB
rohs
Availability: 936 In Stock
HUF75345P3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 55V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75345P3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 275nC @ 20V
Max Input Capacitance 4000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 325W (Tc)
Maximum Rds On at Id,Vgs 7 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068295-HUF75345P3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 275nC @ 20V
Max Input Capacitance 4000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 325W (Tc)
Maximum Rds On at Id,Vgs 7 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068295-HUF75345P3
HUF75345P3 Price

HUF75345P3 Datasheet
HUF75345P3 Application

HUF75345P3 Replacement
HUF75345P3 Pdf

HUF75345P3 Pinout
HUF75345P3 Image

HUF75345P3 Picture
HUF75345P3 In Stock

HUF75345P3 Distributor
HUF75345P3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 50V 8.2A DPAK
1500
ZENER DIODES 200 mW 2 PINS SUPER MINI MOLD
9163
1.0 A, Adjustable Output Voltage, Step-Down Switching Regulator
50
TRANS NPN 60V 4.5A TO92-3
3340
CMOS SyncFIFOO 256 x 18, 512 x 18, 1024 x 18, 2048 x 18 and 4096 x 18
94
IC FPGA 376 I/O 484FBGA
44
SR CONTROLLER IC
28158
IC LINK LAYER CONTROLLER 100TQFP
516
OPTOISO 3.75KV TRI-STATE 8DIP GW
202