Search
Filters

HUF75531SK8T

MOSFET N-CH 80V 6A 8-SOP
rohs
Availability: 1,180 In Stock
HUF75531SK8T, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in 8-SOP SMD (SMT) package. The features include 80V drain-source breakdown voltage, 6A (Ta) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75531SK8T is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 82nC @ 20V
Max Input Capacitance 1210pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 30 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204918-HUF75531SK8T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 82nC @ 20V
Max Input Capacitance 1210pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 30 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204918-HUF75531SK8T
HUF75531SK8T Price

HUF75531SK8T Datasheet
HUF75531SK8T Application

HUF75531SK8T Replacement
HUF75531SK8T Pdf

HUF75531SK8T Pinout
HUF75531SK8T Image

HUF75531SK8T Picture
HUF75531SK8T In Stock

HUF75531SK8T Distributor
HUF75531SK8T Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 5.8A SOT23-3
27245
CAP TANT 680UF 4V 10% 2917
4000
IC M-LVDS LINE DVR/RCVR 14-SOIC
3063
IC REG BUCK ADJ 0.8A TRPL 16QFN
18389