Search
Filters

HUF75545S3ST

MOSFET N-CH 80V 75A D2PAK
rohs
Availability: 11,846 In Stock
HUF75545S3ST, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 80V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75545S3ST is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 235nC @ 20V
Max Input Capacitance 3750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 270W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017079-HUF75545S3ST
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 235nC @ 20V
Max Input Capacitance 3750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 270W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017079-HUF75545S3ST
HUF75545S3ST Price

HUF75545S3ST Datasheet
HUF75545S3ST Application

HUF75545S3ST Replacement
HUF75545S3ST Pdf

HUF75545S3ST Pinout
HUF75545S3ST Image

HUF75545S3ST Picture
HUF75545S3ST In Stock

HUF75545S3ST Distributor
HUF75545S3ST Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
30V N-CHANNEL ENHANCEMENT MODE MOSFET POWERDI®
6000
PNP Silicon Digital Transistor Array (Switching circuit, inverter, interface circuit, driver circuit)
42657
1A Low Dropout Positive Adjustable or Fixed-Mode Regulator
17347
Silicon PNP Epitaxial Planar Transistor(Audio, Series Regulator and General Purpose)
6998
OPTOISO 5KV GATE DRIVER 8DIP
1