Search
Filters

HUF75631SK8

MOSFET N-CH 100V 5.5A 8-SOP
rohs
Availability: 1,652 In Stock
HUF75631SK8, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in 8-SOP SMD (SMT) package. The features include 100V drain-source breakdown voltage, 5.5A (Ta) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75631SK8 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 5.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 79nC @ 20V
Max Input Capacitance 1225pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 39 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068297-HUF75631SK8
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 5.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 79nC @ 20V
Max Input Capacitance 1225pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.5W (Ta)
Maximum Rds On at Id,Vgs 39 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOP
Dimension 8-SOIC (0.154", 3.90mm Width)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068297-HUF75631SK8
HUF75631SK8 Price

HUF75631SK8 Datasheet
HUF75631SK8 Application

HUF75631SK8 Replacement
HUF75631SK8 Pdf

HUF75631SK8 Pinout
HUF75631SK8 Image

HUF75631SK8 Picture
HUF75631SK8 In Stock

HUF75631SK8 Distributor
HUF75631SK8 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 600V 1A SMB
4838
FIXED IND 2.2NH 600MA 150 MOHM
38925
IC HYBRID CTRLR PWM DUAL 48-QFN
7665
RES 13K OHM 1/8W 1% AXIAL
5000
3.3V/5V DUAL-VOLTAGE REGULATOR WITH WATCHDOG TIMMER
792