Search
Filters

HUF75637P3

MOSFET N-CH 100V 44A TO-220AB
rohs
Availability: 1,014 In Stock
HUF75637P3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 100V drain-source breakdown voltage, 44A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75637P3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Win Source Part Number 068299-HUF75637P3
Storage Condition Dry storage cabinet & Humidity protection package
Dimension TO-220-3
Case / Package TO-220AB
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 30 mOhm @ 44A, 10V
Power Dissipation (Max) 155W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 1700pF @ 25V
Max Gate Charge 108nC @ 20V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 44A (Tc)
Drain-Source Breakdown Voltage 100V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Win Source Part Number 068299-HUF75637P3
Storage Condition Dry storage cabinet & Humidity protection package
Dimension TO-220-3
Case / Package TO-220AB
Mounting Through Hole
Temperature Range - Operating -55°C to 175°C (TJ)
Maximum Rds On at Id,Vgs 30 mOhm @ 44A, 10V
Power Dissipation (Max) 155W (Tc)
Maximum Gate-Source Voltage ±20V
Max Input Capacitance 1700pF @ 25V
Max Gate Charge 108nC @ 20V
Gate-Source Threshold Voltage 4V @ 250μA
Drive Voltage (Max Rds On, Min Rds On) 10V
Continuous Drain Current at 25°C 44A (Tc)
Drain-Source Breakdown Voltage 100V
Technology MOSFET
Polarity N-Channel
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer Fairchild/ON Semiconductor
Categories Discrete Semiconductor Products
HUF75637P3 Price

HUF75637P3 Datasheet
HUF75637P3 Application

HUF75637P3 Replacement
HUF75637P3 Pdf

HUF75637P3 Pinout
HUF75637P3 Image

HUF75637P3 Picture
HUF75637P3 In Stock

HUF75637P3 Distributor
HUF75637P3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CMOS 80 MHz, Triple 8-Bit Video DAC
29
IC MULTIPLEXER 8X1 16SOIC
21152
IC OPAMP GP 220KHZ RRO 8MSOP
75
INTERGRATED GBE CONTROLLER
900
CAP CER 12PF 50V C0G/NP0 0201
900000