Search
Filters

HUF75637S3ST

MOSFET N-CH 100V 44A D2PAK
rohs
Availability: 204 In Stock
HUF75637S3ST, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 44A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75637S3ST is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 108nC @ 20V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 155W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 44A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 138185-HUF75637S3ST
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 108nC @ 20V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 155W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 44A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 138185-HUF75637S3ST
HUF75637S3ST Price

HUF75637S3ST Datasheet
HUF75637S3ST Application

HUF75637S3ST Replacement
HUF75637S3ST Pdf

HUF75637S3ST Pinout
HUF75637S3ST Image

HUF75637S3ST Picture
HUF75637S3ST In Stock

HUF75637S3ST Distributor
HUF75637S3ST Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 5V 50MA 8SOIC
1
+2.7 V to +5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs
547
IC TOUCH SCREEN CNTRLR 16SSOP
3949
DIODE (HIGH VOLTAGE, HIGH SPEED SWITCHING APPLICATIONS)
164674
IC GATE OR 1CH 3-INP SC-70-6
2343
16-Bit 100 kSPS Sampling ADC
31