Search
Filters

HUF75639G3

MOSFET N-CH 100V 56A TO-247
rohs
Quantity
Price
Ext. Price
37+
$0.910
$33.670
160+
$0.850
$136.000
420+
$0.800
$336.000
Availability: 15,926 In Stock
This product has a minimum quantity of 37
HUF75639G3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 100V drain-source breakdown voltage, 56A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75639G3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 56A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 20V
Max Input Capacitance 2000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 56A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068300-HUF75639G3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 56A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 20V
Max Input Capacitance 2000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 56A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068300-HUF75639G3
HUF75639G3 Price

HUF75639G3 Datasheet
HUF75639G3 Application

HUF75639G3 Replacement
HUF75639G3 Pdf

HUF75639G3 Pinout
HUF75639G3 Image

HUF75639G3 Picture
HUF75639G3 In Stock

HUF75639G3 Distributor
HUF75639G3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DUAL/SINGLE OUTPUT DC-DC CONVERTER
9
IC BATT MGMT LIION/LPO4 14TSSOP
10929
GaAs MMIC SP4T NON-REFLECTIVE POSITIVE CONTROL SWITCH, DC* - 8 GHz
888
CAP CER 75PF 50V C0G/NP0 0603
3800
LED GREEN CLEAR 2SMD R/A
3000
Schottky Barrier Diodes
388