Search
Filters

HUF75639P3

MOSFET N-CH 100V 56A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability: 148 In Stock
HUF75639P3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 100V drain-source breakdown voltage, 56A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75639P3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 56A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 20V
Max Input Capacitance 2000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 56A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068301-HUF75639P3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 56A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 20V
Max Input Capacitance 2000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 56A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068301-HUF75639P3
HUF75639P3 Price

HUF75639P3 Datasheet
HUF75639P3 Application

HUF75639P3 Replacement
HUF75639P3 Pdf

HUF75639P3 Pinout
HUF75639P3 Image

HUF75639P3 Picture
HUF75639P3 In Stock

HUF75639P3 Distributor
HUF75639P3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SIDACTOR BIDIR 190V 150A DO-214
18713
TVS DIODE 9VWM EMD6
38822
SINGLE PHASE BRIDGE
188
Family of Micropower Series References in SOT-23
49
IC GATE DVR LOW SIDE 1CH SOT23-6
10128
IC REG LDO 1.5V 1A SOT223
9852
SCHOTTKY RECTIFIER
32