Search
Filters

HUF75639S3ST

MOSFET N-CH 100V 56A D2PAK
rohs
Quantity
Price
Ext. Price
60+
$0.869
$52.140
150+
$0.673
$100.950
515+
$0.587
$302.305
Availability: 35,765 In Stock
This product has a minimum quantity of 60
HUF75639S3ST, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 56A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75639S3ST is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 56A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 20V
Max Input Capacitance 2000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 56A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017080-HUF75639S3ST
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 56A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 130nC @ 20V
Max Input Capacitance 2000pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 200W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 56A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017080-HUF75639S3ST
HUF75639S3ST Price

HUF75639S3ST Datasheet
HUF75639S3ST Application

HUF75639S3ST Replacement
HUF75639S3ST Pdf

HUF75639S3ST Pinout
HUF75639S3ST Image

HUF75639S3ST Picture
HUF75639S3ST In Stock

HUF75639S3ST Distributor
HUF75639S3ST Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 60A POLARPAK
200
IC LINE INTERFACE SLIC PDSO24-8
813
8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load
9400
UHF,VHF Oscillator, Mixer, HF Amp Applications
3000
CONN FPC/FFC 14POS .5MM
5190
IC SER/DESER 5-43MHZ 24B 64-TQFP
55
IC SRAM 4MBIT 12NS 44TSOP
140