Search
Filters

HUF75645P3

MOSFET N-CH 100V 75A TO-220AB
rohs
Quantity
Price
Ext. Price
45+
€1.076
€48.398
115+
€0.806
€92.736
375+
€0.725
€272.025
Availability: 293 In Stock
This product has a minimum quantity of 45
HUF75645P3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 100V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75645P3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 238nC @ 20V
Max Input Capacitance 3790pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 310W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 007534-HUF75645P3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 238nC @ 20V
Max Input Capacitance 3790pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 310W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 007534-HUF75645P3
HUF75645P3 Price

HUF75645P3 Datasheet
HUF75645P3 Application

HUF75645P3 Replacement
HUF75645P3 Pdf

HUF75645P3 Pinout
HUF75645P3 Image

HUF75645P3 Picture
HUF75645P3 In Stock

HUF75645P3 Distributor
HUF75645P3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
N-CHANNEL 600V - 2.8ohm - 2A DPAK/IPAK Zener-Protected MDmesh™Power MOSFET
10
RES ARRAY 4 RES 3.3K OHM 5SSIP
830
DIODE ZENER 13V 1W DO41
146
9.5 Ω RON ±15 V/+12 V/±5 V iCMOS Serially-Controlled Octal SPST Switches
1000
SELF-OSCILLATING HALF-BRIDGE
56
CHIP MONOLITHIC CERAMIC CAPACITOR
1