Search
Filters

HUF75842P3

MOSFET N-CH 150V 43A TO-220AB
rohs
Availability: 5,248 In Stock
HUF75842P3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 150V drain-source breakdown voltage, 43A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75842P3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 43A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 175nC @ 20V
Max Input Capacitance 2730pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 42 mOhm @ 43A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 007535-HUF75842P3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 43A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 175nC @ 20V
Max Input Capacitance 2730pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 42 mOhm @ 43A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 007535-HUF75842P3
HUF75842P3 Price

HUF75842P3 Datasheet
HUF75842P3 Application

HUF75842P3 Replacement
HUF75842P3 Pdf

HUF75842P3 Pinout
HUF75842P3 Image

HUF75842P3 Picture
HUF75842P3 In Stock

HUF75842P3 Distributor
HUF75842P3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Four-Channel, Simultaneous Sampling, Fast, 14-Bit ADC
1034
8G FIBER CHANNEL RX CDR
13233
T-1 Subminiature Lamps
17
IC SELECTOR/MUX QUAD 2-1 16SO
2568
IC GATE NAND 4CH 2-INP 14-DIP
28
WIDE BANDWIDTH AND MOS INPUTS SINGLE OPERATIONAL AMPLIFIER
1370
IC CPLD 128MC 2.7NS 100TQFP
322
DIODE ARRAY GP 80V 100MA SSM
59471
IC EQUALIZER REC 12.5GBPS 16TQFN
722