Search
Filters

HUF75842S3S

MOSFET N-CH 150V 43A D2PAK
rohs
Availability: 1,730 In Stock
HUF75842S3S, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 150V drain-source breakdown voltage, 43A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75842S3S is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 43A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 175nC @ 20V
Max Input Capacitance 2730pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 42 mOhm @ 43A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 125843-HUF75842S3S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 43A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 175nC @ 20V
Max Input Capacitance 2730pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 42 mOhm @ 43A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 125843-HUF75842S3S
HUF75842S3S Price

HUF75842S3S Datasheet
HUF75842S3S Application

HUF75842S3S Replacement
HUF75842S3S Pdf

HUF75842S3S Pinout
HUF75842S3S Image

HUF75842S3S Picture
HUF75842S3S In Stock

HUF75842S3S Distributor
HUF75842S3S Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
600 Watt Peak Power Surmetic-40 Zener Transient Voltage Suppressors
48000
Zero-Drift, Single-Supply, Rail-to-Rail Input/Output Operational Amplifiers
2600
MOSFET N-CH 20V 85A TO-262
71953
6-A 5-V/3.3-V Input Adjustable Integrated Switching Regulator
3
IC BUFF DVR LOW V N-INV 20SOIC
832
Very High Linearity Active Mixer
1038
IC OPAMP CHOPPER 700KHZ RRO 8SO
53