Search
Filters

HUF75842S3ST

MOSFET N-CH 150V 43A D2PAK
rohs
Availability: 4,517 In Stock
HUF75842S3ST, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 150V drain-source breakdown voltage, 43A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75842S3ST is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 43A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 175nC @ 20V
Max Input Capacitance 2730pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 42 mOhm @ 43A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068304-HUF75842S3ST
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 43A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 175nC @ 20V
Max Input Capacitance 2730pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 42 mOhm @ 43A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068304-HUF75842S3ST
HUF75842S3ST Price

HUF75842S3ST Datasheet
HUF75842S3ST Application

HUF75842S3ST Replacement
HUF75842S3ST Pdf

HUF75842S3ST Pinout
HUF75842S3ST Image

HUF75842S3ST Picture
HUF75842S3ST In Stock

HUF75842S3ST Distributor
HUF75842S3ST Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
72x72/144x144 3.2 Gbps Asynchronous Crosspoint Switch with Amplif-EYE Signal Conditioning
303
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
6000
IC GATE NOR 4CH 2-INP 14-DIP
19333
5.0 AMP.SILICON RECTIFIERS
15030
IC OPAMP GP 1.2MHZ 16SOIC
1547
IC REG BUCK ADJ 0.5A 8SOPWRPAD
388
IC CPLD 256MC 7.5NS 144TQFP
81