Search
Filters

HUF75852G3

MOSFET N-CH 150V 75A TO-247
rohs
Availability: 280 In Stock
HUF75852G3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-247 Through Hole package. The features include 150V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75852G3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 480nC @ 20V
Max Input Capacitance 7690pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 500W (Tc)
Maximum Rds On at Id,Vgs 16 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204919-HUF75852G3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 480nC @ 20V
Max Input Capacitance 7690pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 500W (Tc)
Maximum Rds On at Id,Vgs 16 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-247
Dimension TO-247-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204919-HUF75852G3
HUF75852G3 Price

HUF75852G3 Datasheet
HUF75852G3 Application

HUF75852G3 Replacement
HUF75852G3 Pdf

HUF75852G3 Pinout
HUF75852G3 Image

HUF75852G3 Picture
HUF75852G3 In Stock

HUF75852G3 Distributor
HUF75852G3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 1.5KB OTP 14SOIC
3283
DIODE GEN PURP 600V 1A AXIAL
962
IC MCU 8BIT 7KB FLASH 28QFN
285
MOSFET P-CH 60V 9.2A TO220AB
371
SCANSTA111 Enhanced SCAN Bridge
106
IC OPAMP GP 3MHZ RRO 14SOIC
2538
IC OPAMP GP 200KHZ RRO 8SO
14010
DIODE SCHOTTKY 50V 3A SMA
123000