Search
Filters

HUF75925D3ST

MOSFET N-CH 200V 11A DPAK
rohs
Availability: 2,700 In Stock
HUF75925D3ST, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-252AA SMD (SMT) package. The features include 200V drain-source breakdown voltage, 11A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUF75925D3ST is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 78nC @ 20V
Max Input Capacitance 1030pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 275 mOhm @ 11A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068305-HUF75925D3ST
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 78nC @ 20V
Max Input Capacitance 1030pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 275 mOhm @ 11A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068305-HUF75925D3ST
HUF75925D3ST Price

HUF75925D3ST Datasheet
HUF75925D3ST Application

HUF75925D3ST Replacement
HUF75925D3ST Pdf

HUF75925D3ST Pinout
HUF75925D3ST Image

HUF75925D3ST Picture
HUF75925D3ST In Stock

HUF75925D3ST Distributor
HUF75925D3ST Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller
6221
IC REG LDO 3.3V 0.4A SOT23-5
82253
Fast CMOS Octal Buffer/Line Drivers
4852
450V SILICON NPN HIGH VOLTAGE SWITCHING TRANSISTOR
470
TrenchMOS transistor Logic level FET
34500
Polymer Tantalum Capacitors 33UF 16V 1411
78934