We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

HUF76407DK8

Part No : HUF76407DK8
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET 2N-CH 60V SOP-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,364 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Maximum Rds On at Id,Vgs 90 mOhm @ 3.8A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 11.2nC @ 10V
Max Input Capacitance 330pF @ 25V
Maximum Power Dissipation 2.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 068307-HUF76407DK8
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
HUF76407DK8, produced by Fairchild/ON Semiconductor, is a transistor in 8-SO SMD (SMT) package. The features include 60V drain-source breakdown voltage, 3V @ 250μA gate-source threshold voltage. HUF76407DK8 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 60V
Maximum Rds On at Id,Vgs 90 mOhm @ 3.8A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 11.2nC @ 10V
Max Input Capacitance 330pF @ 25V
Maximum Power Dissipation 2.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 068307-HUF76407DK8
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HUF76407DK8
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
HUF76407DK8 Price

HUF76407DK8 Datasheet
HUF76407DK8 Application

HUF76407DK8 Replacement
HUF76407DK8 Pdf

HUF76407DK8 Pinout
HUF76407DK8 Image

HUF76407DK8 Picture
HUF76407DK8 In Stock

HUF76407DK8 Distributor
HUF76407DK8 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Octal D-type flip-flop
562
32-bit microcontrollers | IC MCU 32BIT 128KB FLASH 64LQFP
1400
MOSFET P-CH 55V 11A DPAK
274
ThunderSWITCHE 16/3 ETHERNETE SWITCH WITH 16 10-MBIT/S PORTS AND 3 10-/100-MBIT/S PORTS
35
IC DC/DC UMODULE 12A 118-LGA
7
5-V, LOW POWER, 16-BIT, 200-KSPS SERIAL ANALOG-TO-DIGITAL CONVERTERS WITH AUTO-POWER DOWN | IC ADC 16BIT SAR 8VSSOP
IC DUAL DECADE RIP COUNTR 16SOIC
921