Search
Filters

HUF76419S3ST_F085

MOSFET N-CH 60V 29A TO-263AB
rohs
Availability: 3,800 In Stock
HUF76419S3ST_F085, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 29A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUF76419S3ST_F085 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 29A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 28.5nC @ 10V
Max Input Capacitance 870pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 35 mOhm @ 29A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 112778-HUF76419S3ST_F085
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 29A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 28.5nC @ 10V
Max Input Capacitance 870pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 35 mOhm @ 29A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 112778-HUF76419S3ST_F085
HUF76419S3ST_F085 Price

HUF76419S3ST_F085 Datasheet
HUF76419S3ST_F085 Application

HUF76419S3ST_F085 Replacement
HUF76419S3ST_F085 Pdf

HUF76419S3ST_F085 Pinout
HUF76419S3ST_F085 Image

HUF76419S3ST_F085 Picture
HUF76419S3ST_F085 In Stock

HUF76419S3ST_F085 Distributor
HUF76419S3ST_F085 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
FIXED IND 22UH 4.5A 34 MOHM SMD
23323
SMD ESD Protection Diode
18000
Bi-CMOS IC For Brushless Motor Drive Direct PWM Drive, Quiet Predriver IC
30
Quad Precision, High Speed Operational Amplifier
235
8-megabit (1M x 8/512K x 16) Flash Memory
734
IC OPAMP ZRO-DRFT 350KHZ 8VSSOP
13515
3 MSPS, 12-/10-/8-Bit ADCs in 6-Lead TSOT
3842