Search
Filters

HUF76429D3S

MOSFET N-CH 60V 20A DPAK
rohs
Availability: 12,040 In Stock
HUF76429D3S, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-252AA SMD (SMT) package. The features include 60V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUF76429D3S is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 46nC @ 10V
Max Input Capacitance 1480pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 23 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 137338-HUF76429D3S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 46nC @ 10V
Max Input Capacitance 1480pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 23 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 137338-HUF76429D3S
HUF76429D3S Price

HUF76429D3S Datasheet
HUF76429D3S Application

HUF76429D3S Replacement
HUF76429D3S Pdf

HUF76429D3S Pinout
HUF76429D3S Image

HUF76429D3S Picture
HUF76429D3S In Stock

HUF76429D3S Distributor
HUF76429D3S Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 1.4MHZ RRO 8DIP
27923
MOSFETs Silicon N-channel MOS (U-MOS IV)
7110
DUAL LOW SIDE DRIVER
10797
PWM STEP-UP DC/DC CONVERTER
16500
CAP CER 150PF 6.3KV SL RADIAL
112
ESD Protection diode
75850
High Voltage, Latch-Up Proof
3137
XFMR SINGLE 1:1.414
278