Search
Filters

HUF76437S3S

MOSFET N-CH 60V 71A D2PAK
rohs
Availability: 2,347 In Stock
HUF76437S3S, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 71A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUF76437S3S is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 71A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 71nC @ 10V
Max Input Capacitance 2230pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 155W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 71A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 133416-HUF76437S3S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 71A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 71nC @ 10V
Max Input Capacitance 2230pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 155W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 71A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 133416-HUF76437S3S
HUF76437S3S Price

HUF76437S3S Datasheet
HUF76437S3S Application

HUF76437S3S Replacement
HUF76437S3S Pdf

HUF76437S3S Pinout
HUF76437S3S Image

HUF76437S3S Picture
HUF76437S3S In Stock

HUF76437S3S Distributor
HUF76437S3S Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC LVPECL CROSS PT SWTCH 16TSSOP
32
Low Power, High Slew Rate, Wideband Operational Amplifier
18
Micropower 50 mA Ultra Low-Dropout Regulator In SOT-23 Package
45000
IC UART OCTAL W/FIFO 84-PLCC
1
3-TERMINAL NEGATIVE VOLTAGE REGULATOR
4986
256/512/1K/2K/4K x 9 Asynchronous FIFO
92