Search
Filters

HUF76445S3S

MOSFET N-CH 60V 75A D2PAK
rohs
Availability: 1,646 In Stock
HUF76445S3S, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUF76445S3S is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 4965pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 310W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 125134-HUF76445S3S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 4965pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 310W (Tc)
Maximum Rds On at Id,Vgs 6.5 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 125134-HUF76445S3S
HUF76445S3S Price

HUF76445S3S Datasheet
HUF76445S3S Application

HUF76445S3S Replacement
HUF76445S3S Pdf

HUF76445S3S Pinout
HUF76445S3S Image

HUF76445S3S Picture
HUF76445S3S In Stock

HUF76445S3S Distributor
HUF76445S3S Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC REG LDO 3.3V 1.5A SOT223
137500
8-bit Microcontroller with 16/32/64/128K Bytes In-System Programmable Flash
75
IC DUAL RETRIG MULTIVIB 16-SOIC
13338
Multimedia Keyboard Encoder OTP
23612
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSORS
73400