Search
Filters

HUF76609D3ST

MOSFET N-CH 100V 10A DPAK
rohs
Availability: 6,257 In Stock
HUF76609D3ST, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-252AA SMD (SMT) package. The features include 100V drain-source breakdown voltage, 10A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUF76609D3ST is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 425pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 49W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017082-HUF76609D3ST
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 16nC @ 10V
Max Input Capacitance 425pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 49W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017082-HUF76609D3ST
HUF76609D3ST Price

HUF76609D3ST Datasheet
HUF76609D3ST Application

HUF76609D3ST Replacement
HUF76609D3ST Pdf

HUF76609D3ST Pinout
HUF76609D3ST Image

HUF76609D3ST Picture
HUF76609D3ST In Stock

HUF76609D3ST Distributor
HUF76609D3ST Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
CONVER DC/DC 0.8 5.5V @ 30A SMD
2240
Communication, Control and Measurement Equipment Constant Voltage Regulation
24000
SILICON P-CHANNEL MOS FET
2351
IC FLASH 16MBIT 90NS 48TSOP
557
Low Dropout 300mA CMOS Regulator
65378
IC VREF SHUNT 1.235V 8SOIC
1
CMOS SyncFIFOO 64 x 8, 256 x 8, 512 x 8, 1024 x 8, 2048 x 8 and 4096 x 8
80