Search
Filters

HUF76619D3ST

MOSFET N-CH 100V 18A DPAK
rohs
Availability: 2,550 In Stock
HUF76619D3ST, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-252AA SMD (SMT) package. The features include 100V drain-source breakdown voltage, 18A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUF76619D3ST is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 767pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 75W (Tc)
Maximum Rds On at Id,Vgs 85 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 122522-HUF76619D3ST
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 29nC @ 10V
Max Input Capacitance 767pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 75W (Tc)
Maximum Rds On at Id,Vgs 85 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 122522-HUF76619D3ST
HUF76619D3ST Price

HUF76619D3ST Datasheet
HUF76619D3ST Application

HUF76619D3ST Replacement
HUF76619D3ST Pdf

HUF76619D3ST Pinout
HUF76619D3ST Image

HUF76619D3ST Picture
HUF76619D3ST In Stock

HUF76619D3ST Distributor
HUF76619D3ST Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DELAY LINE 128TAP PROG 28PLCC
24
LM22675/LM22675Q 42V, 1A SIMPLE SWITCHER Step-Down Voltage Regulator with
184
IC REG LDO 6V 1A TO220CP-3
6528
IC QUAD DIFF LINE RCVR 16SO
4019
TVS DIODE 24VWM 70VC SOT23
6000
N-Channel 30-V (D-S) Fast Switching MOSFET
423