Search
Filters

HUF76633S3ST_F085

MOSFET N-CH 100V 39A TO-263AB
rohs
Availability: 852 In Stock
HUF76633S3ST_F085, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 39A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUF76633S3ST_F085 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 39A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 63nC @ 10V
Max Input Capacitance 1810pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 183W (Tj)
Maximum Rds On at Id,Vgs 35 mOhm @ 39A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 130302-HUF76633S3ST_F085
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 39A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 63nC @ 10V
Max Input Capacitance 1810pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 183W (Tj)
Maximum Rds On at Id,Vgs 35 mOhm @ 39A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 130302-HUF76633S3ST_F085
HUF76633S3ST_F085 Price

HUF76633S3ST_F085 Datasheet
HUF76633S3ST_F085 Application

HUF76633S3ST_F085 Replacement
HUF76633S3ST_F085 Pdf

HUF76633S3ST_F085 Pinout
HUF76633S3ST_F085 Image

HUF76633S3ST_F085 Picture
HUF76633S3ST_F085 In Stock

HUF76633S3ST_F085 Distributor
HUF76633S3ST_F085 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
SCHOTTKY RECTIFIER New GenIII D-61 Package
5225
IC REG LDO 1.5V 3A 5DDPAK
590
IC I/O EXPANDER I2C 8B 16HVQFN
6040
SURFACE MOUNT TRANSIENT VOLAGE SUPPESSOR DIODE
7500