Search
Filters

HUF76645S3S

MOSFET N-CH 100V 75A D2PAK
rohs
Availability: 968 In Stock
HUF76645S3S, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 100V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUF76645S3S is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 153nC @ 10V
Max Input Capacitance 4400pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 310W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204921-HUF76645S3S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 153nC @ 10V
Max Input Capacitance 4400pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 310W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204921-HUF76645S3S
HUF76645S3S Price

HUF76645S3S Datasheet
HUF76645S3S Application

HUF76645S3S Replacement
HUF76645S3S Pdf

HUF76645S3S Pinout
HUF76645S3S Image

HUF76645S3S Picture
HUF76645S3S In Stock

HUF76645S3S Distributor
HUF76645S3S Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
HIGH OUTPUT 18V TOLERANT RS-485/RS-422 +5V TRANSCEIVERS
6290
3.0 Volt-only Page Mode Flash Memory featuring 90 nm MirrorBit Process Technology
165
OCTAL BUS BUFFER. INVERTED/NON INVERTED, 3-STATE OUTPUTS
1542
16K X 8 HIGH-SPEED CMOS STATIC RAM
2928
IC CTLR BUCK 2/3/4PHASE 40-QFN
1670
N-Channel Enhancement Mode Field Effect Transistor
5016