Search
Filters

HUFA75307P3

MOSFET N-CH 55V 15A TO-220AB
rohs
Availability: 9,516 In Stock
HUFA75307P3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 55V drain-source breakdown voltage, 15A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUFA75307P3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 20nC @ 20V
Max Input Capacitance 250pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068313-HUFA75307P3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 20nC @ 20V
Max Input Capacitance 250pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068313-HUFA75307P3
HUFA75307P3 Price

HUFA75307P3 Datasheet
HUFA75307P3 Application

HUFA75307P3 Replacement
HUFA75307P3 Pdf

HUFA75307P3 Pinout
HUFA75307P3 Image

HUFA75307P3 Picture
HUFA75307P3 In Stock

HUFA75307P3 Distributor
HUFA75307P3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC LV QUAD FET BUS SW 14-SOIC
18000
20V Dual N-Channel Enhancement Mode MOSFET
24700
IC LED DRIVER RGLTR DIM 16TSSOP
6477
IC GATE AND 1CH 2-INP 5-TSOP
569759