Search
Filters

HUFA75309T3ST

MOSFET N-CH 55V 3A SOT-223
rohs
Availability: 4,000 In Stock
HUFA75309T3ST, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in SOT-223-4 SMD (SMT) package. The features include 55V drain-source breakdown voltage, 3A (Ta) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUFA75309T3ST is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 23nC @ 20V
Max Input Capacitance 352pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.1W (Ta)
Maximum Rds On at Id,Vgs 70 mOhm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223-4
Dimension TO-261-4, TO-261AA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204922-HUFA75309T3ST
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 23nC @ 20V
Max Input Capacitance 352pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.1W (Ta)
Maximum Rds On at Id,Vgs 70 mOhm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223-4
Dimension TO-261-4, TO-261AA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204922-HUFA75309T3ST
HUFA75309T3ST Price

HUFA75309T3ST Datasheet
HUFA75309T3ST Application

HUFA75309T3ST Replacement
HUFA75309T3ST Pdf

HUFA75309T3ST Pinout
HUFA75309T3ST Image

HUFA75309T3ST Picture
HUFA75309T3ST In Stock

HUFA75309T3ST Distributor
HUFA75309T3ST Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay; Low Noise Version Available (LP2988)
12917
IC EEPROM 2KBIT 400KHZ 8DIP
541
IC DAC 16BIT SRL 10UMAX
2135
30V P-CHANNEL ENHANCEMENT MODE MOSFET
34070
MOSFET 2N-CH 20V 7.5A 8SOIC
10071
DIODE SCHOTTKY 40V 3A DPAK
5000