Search
Filters

HUFA75321S3ST

MOSFET N-CH 55V 35A D2PAK
rohs
Availability: 37,094 In Stock
HUFA75321S3ST, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 55V drain-source breakdown voltage, 35A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUFA75321S3ST is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 44nC @ 20V
Max Input Capacitance 680pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 93W (Tc)
Maximum Rds On at Id,Vgs 34 mOhm @ 35A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204923-HUFA75321S3ST
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 44nC @ 20V
Max Input Capacitance 680pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 93W (Tc)
Maximum Rds On at Id,Vgs 34 mOhm @ 35A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204923-HUFA75321S3ST
HUFA75321S3ST Price

HUFA75321S3ST Datasheet
HUFA75321S3ST Application

HUFA75321S3ST Replacement
HUFA75321S3ST Pdf

HUFA75321S3ST Pinout
HUFA75321S3ST Image

HUFA75321S3ST Picture
HUFA75321S3ST In Stock

HUFA75321S3ST Distributor
HUFA75321S3ST Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
VARISTOR 470V 200A 2SMD JLEAD
3349
IC RESET MONITOR 4.63V SOT143-4
27208
SURFACE MOUNT GENERAL PURPOSE RECTIFIER
3439
IC REG CTRLR FLYBK ISO 16-SOIC
2814