Search
Filters

HUFA75329S3S

MOSFET N-CH 55V 49A D2PAK
rohs
Availability: 600 In Stock
HUFA75329S3S, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 55V drain-source breakdown voltage, 49A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUFA75329S3S is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 75nC @ 20V
Max Input Capacitance 1060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 128W (Tc)
Maximum Rds On at Id,Vgs 24 mOhm @ 49A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 132269-HUFA75329S3S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 49A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 75nC @ 20V
Max Input Capacitance 1060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 128W (Tc)
Maximum Rds On at Id,Vgs 24 mOhm @ 49A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 132269-HUFA75329S3S
HUFA75329S3S Price

HUFA75329S3S Datasheet
HUFA75329S3S Application

HUFA75329S3S Replacement
HUFA75329S3S Pdf

HUFA75329S3S Pinout
HUFA75329S3S Image

HUFA75329S3S Picture
HUFA75329S3S In Stock

HUFA75329S3S Distributor
HUFA75329S3S Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
RF-FRONTEND FOR AM/FM-DSP-CARRADIOS WITH IF SAMPLING
240
4 Mbit, Low Voltage, Serial Flash Memory With 40MHz SPI Bus Interface
11234
TRIAC ALTERNISTOR 600V TO220AB
1583
Robust High Performance Low Noise Bipolar RF Transistor
3500
TRANS PNP 12V 2A TSMT 3
15338
MOSFET N-CH 150V 90A TO247
65000
IC OPAMP GP 10MHZ RRO 8SOIC
1
3.3V Low Jitter 1-to-4 Crystal/LVCMOS to LVPECL Fanout Buffer
15