Search
Filters

HUFA75332S3S

MOSFET N-CH 55V 60A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability: 5,122 In Stock
HUFA75332S3S, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 55V drain-source breakdown voltage, 60A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUFA75332S3S is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 85nC @ 20V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 145W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 60A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 111265-HUFA75332S3S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 85nC @ 20V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 145W (Tc)
Maximum Rds On at Id,Vgs 19 mOhm @ 60A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 111265-HUFA75332S3S
HUFA75332S3S Price

HUFA75332S3S Datasheet
HUFA75332S3S Application

HUFA75332S3S Replacement
HUFA75332S3S Pdf

HUFA75332S3S Pinout
HUFA75332S3S Image

HUFA75332S3S Picture
HUFA75332S3S In Stock

HUFA75332S3S Distributor
HUFA75332S3S Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE ZENER 56V 5W AXIAL
2000
IC FPGA 129 I/O 160QFP
104
36-75 Vdc DC/DC converter Output up to 20 A/50 W
5
IC PROM SER 4MBIT 3.3V 44-VQFP
3460
FIXED IND 10UH 1.3A 63.8 MOHM
68200
IC OPAMP GP 4KHZ RRO 10UMAX
4844
IC PC CARD PWR SWITCH 20-HTSSOP
62