Search
Filters

HUFA75344S3

MOSFET N-CH 55V 75A TO-262AA
rohs
Availability: 2,151 In Stock
HUFA75344S3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-262AA Through Hole package. The features include 55V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUFA75344S3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 210nC @ 20V
Max Input Capacitance 3200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 285W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-262AA
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 141277-HUFA75344S3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 210nC @ 20V
Max Input Capacitance 3200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 285W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-262AA
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 141277-HUFA75344S3
HUFA75344S3 Price

HUFA75344S3 Datasheet
HUFA75344S3 Application

HUFA75344S3 Replacement
HUFA75344S3 Pdf

HUFA75344S3 Pinout
HUFA75344S3 Image

HUFA75344S3 Picture
HUFA75344S3 In Stock

HUFA75344S3 Distributor
HUFA75344S3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC FLASH 8MBIT 70NS 48TSOP
2804
IC VREF SERIES 3V 8SOIC
276
DIODE GEN PURP 150V 2A SMA
3231
IC 16BIT SRL TO PRL CONVTR24SDIP
220