Search
Filters

HUFA75429D3ST

Part No : HUFA75429D3ST
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 60V 20A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,850 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 85nC @ 20V
Max Input Capacitance 1090pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 204926-HUFA75429D3ST
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
HUFA75429D3ST, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D-Pak SMD (SMT) package. The features include 60V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUFA75429D3ST is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 85nC @ 20V
Max Input Capacitance 1090pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 25 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 204926-HUFA75429D3ST
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HUFA75429D3ST
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
HUFA75429D3ST Price

HUFA75429D3ST Datasheet
HUFA75429D3ST Application

HUFA75429D3ST Replacement
HUFA75429D3ST Pdf

HUFA75429D3ST Pinout
HUFA75429D3ST Image

HUFA75429D3ST Picture
HUFA75429D3ST In Stock

HUFA75429D3ST Distributor
HUFA75429D3ST Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC SWIT PWM PROG CM OVP HV 7DIP
1093
IC REG LINEAR 2.8V 500MA 6WSON / LP5912-Q1 500-mA Ultra-Low-Noise LDO for RF and Analog Circuits – Requires No Bypass Capacitor
241
High Speed, Integrated Ultrasound Driver IC
50
Amplifier Transistors PNP Silicon
135
Trans MOSFET N-CH Si 30V 7.5A/8A 8-Pin SOP T/R
1550
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
IC GAS GAUGE FOR BQ29312 38TSSOP
3

Top Sellers