Search
Filters

HUFA75545P3

Part No : HUFA75545P3
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 80V 75A TO-220AB
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,334 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 235nC @ 20V
Max Input Capacitance 3750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 270W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204927-HUFA75545P3
HUFA75545P3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 80V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUFA75545P3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 235nC @ 20V
Max Input Capacitance 3750pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 270W (Tc)
Maximum Rds On at Id,Vgs 10 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204927-HUFA75545P3
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HUFA75545P3
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
HUFA75545P3 Price

HUFA75545P3 Datasheet
HUFA75545P3 Application

HUFA75545P3 Replacement
HUFA75545P3 Pdf

HUFA75545P3 Pinout
HUFA75545P3 Image

HUFA75545P3 Picture
HUFA75545P3 In Stock

HUFA75545P3 Distributor
HUFA75545P3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Photo Modules for PCM Remote Control Systems
276
IC REG LDO 3.3V 0.15A 5TSOP
497
MOSFET N-CH 28V 9A 8-SOIC
10
IC OPAMP GP 1.9MHZ RRO 8SOIC
182
SCR 800V 16A TO-220
188
Natural Interleaving™ Transition-Mode PFC Controller With Improved Audible Noise Immunity
8