Search
Filters

HUFA75617D3S

MOSFET N-CH 100V 16A DPAK
rohs
Availability: 7,610 In Stock
HUFA75617D3S, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-252AA SMD (SMT) package. The features include 100V drain-source breakdown voltage, 16A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUFA75617D3S is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 39nC @ 20V
Max Input Capacitance 570pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 64W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 110094-HUFA75617D3S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 39nC @ 20V
Max Input Capacitance 570pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 64W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 16A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 110094-HUFA75617D3S
HUFA75617D3S Price

HUFA75617D3S Datasheet
HUFA75617D3S Application

HUFA75617D3S Replacement
HUFA75617D3S Pdf

HUFA75617D3S Pinout
HUFA75617D3S Image

HUFA75617D3S Picture
HUFA75617D3S In Stock

HUFA75617D3S Distributor
HUFA75617D3S Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC DRIVER OCTAL HISIDE 36PWRSOIC
564
IC OPAMP VFB 320MHZ RRO SOT23-6
19640
DESIGN/PROCESS CHANGE NOTIFICATION
66395
16 MEGABIT (2M X 8 BIT / I M X 16 BIT) 3.0 VOLT ONLY BOOT SECTOR FLASH MEMORY
4341
Avionics LDMOS transistor
2