Search
Filters

HUFA75637P3

MOSFET N-CH 100V 44A TO-220AB
rohs
Availability: 246 In Stock
HUFA75637P3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 100V drain-source breakdown voltage, 44A (Tc) continuous drain current at 25°C ,4V @ 250μA gate-source threshold voltage. HUFA75637P3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 108nC @ 20V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 155W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 44A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 137466-HUFA75637P3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 108nC @ 20V
Max Input Capacitance 1700pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 155W (Tc)
Maximum Rds On at Id,Vgs 30 mOhm @ 44A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 137466-HUFA75637P3
HUFA75637P3 Price

HUFA75637P3 Datasheet
HUFA75637P3 Application

HUFA75637P3 Replacement
HUFA75637P3 Pdf

HUFA75637P3 Pinout
HUFA75637P3 Image

HUFA75637P3 Picture
HUFA75637P3 In Stock

HUFA75637P3 Distributor
HUFA75637P3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC 16BIT A/D CONVERTER 32-TQFP
1498
IC OPAMP GP 700KHZ 8TSSOP
300
IC VOLT MON DUAL MCRPWR 6TMLF
20000
FIXED IND 4.7UH 650MA 270 MOHM
9153
IF Transceiver Subsystem
15
8-BIT TRANSCEIVERS WITH 3-STATE OUTPUTS
2500
IC CHARGE/PWR MGMT SNGL 20-QFN
130
MOSFET N-CH 600V 26A TO220FP
30