Search
Filters

HUFA76407D3S

MOSFET N-CH 60V 12A DPAK
rohs
Availability: 7,585 In Stock
HUFA76407D3S, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-252AA SMD (SMT) package. The features include 60V drain-source breakdown voltage, 12A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUFA76407D3S is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 11.3nC @ 10V
Max Input Capacitance 350pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 38W (Tc)
Maximum Rds On at Id,Vgs 92 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 110145-HUFA76407D3S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 11.3nC @ 10V
Max Input Capacitance 350pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 38W (Tc)
Maximum Rds On at Id,Vgs 92 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 110145-HUFA76407D3S
HUFA76407D3S Price

HUFA76407D3S Datasheet
HUFA76407D3S Application

HUFA76407D3S Replacement
HUFA76407D3S Pdf

HUFA76407D3S Pinout
HUFA76407D3S Image

HUFA76407D3S Picture
HUFA76407D3S In Stock

HUFA76407D3S Distributor
HUFA76407D3S Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 30V 10.8A 8SOIC
22500
IC AMP AUDIO PWR .15W AB 10MSOP
9000
SIMPLE SWITCHER Power Converter 150-kHz 1-A Step-Down Voltage Regulator, With Features
612
SWITCH PUSH SPST-NO 0.4VA 28V
100
IC MUX QUAD 2INPUT 3ST 16-SOIC
7500
FILTER SAW 1.9GHZ 5SMD
10000