Search
Filters

HUFA76409D3ST

MOSFET N-CH 60V 18A DPAK
rohs
Availability: 8,555 In Stock
HUFA76409D3ST, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-252AA SMD (SMT) package. The features include 60V drain-source breakdown voltage, 18A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUFA76409D3ST is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 485pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 49W (Tc)
Maximum Rds On at Id,Vgs 63 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017084-HUFA76409D3ST
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 485pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 49W (Tc)
Maximum Rds On at Id,Vgs 63 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017084-HUFA76409D3ST
HUFA76409D3ST Price

HUFA76409D3ST Datasheet
HUFA76409D3ST Application

HUFA76409D3ST Replacement
HUFA76409D3ST Pdf

HUFA76409D3ST Pinout
HUFA76409D3ST Image

HUFA76409D3ST Picture
HUFA76409D3ST In Stock

HUFA76409D3ST Distributor
HUFA76409D3ST Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
VOLTAGE REGULATOR
764
HIGH SPEED DUAL MOSFET DRIVERS
3727
MOSFET N-CH 600V 7A TO-220
91775
IGBT 600V 14A 56W TO-220
57
High-Performance EE CMOS Programmable Logic
2400