Search
Filters

HUFA76413P3

MOSFET N-CH 60V 23A TO-220AB
rohs
Availability: 4,926 In Stock
HUFA76413P3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 60V drain-source breakdown voltage, 23A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUFA76413P3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 23A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 645pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 49 mOhm @ 23A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068316-HUFA76413P3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 23A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 20nC @ 10V
Max Input Capacitance 645pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 60W (Tc)
Maximum Rds On at Id,Vgs 49 mOhm @ 23A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068316-HUFA76413P3
HUFA76413P3 Price

HUFA76413P3 Datasheet
HUFA76413P3 Application

HUFA76413P3 Replacement
HUFA76413P3 Pdf

HUFA76413P3 Pinout
HUFA76413P3 Image

HUFA76413P3 Picture
HUFA76413P3 In Stock

HUFA76413P3 Distributor
HUFA76413P3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Very Low Noise, High-Speed, 12V CMOS Operational Amplifier
244
RES SMD 24.9K OHM 1% 1/10W 0603
80000
Car radio audio processor
185
IC FPGA 382 I/O 484FBGA
37
IC VREF SERIES 2.5V 8UMAX
248