Search
Filters

HUFA76419D3ST

MOSFET N-CH 60V 20A DPAK
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,600 In Stock
HUFA76419D3ST, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-252AA SMD (SMT) package. The features include 60V drain-source breakdown voltage, 20A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUFA76419D3ST is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 27.5nC @ 10V
Max Input Capacitance 900pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 75W (Tc)
Maximum Rds On at Id,Vgs 37 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017085-HUFA76419D3ST
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 27.5nC @ 10V
Max Input Capacitance 900pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 75W (Tc)
Maximum Rds On at Id,Vgs 37 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package TO-252AA
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 017085-HUFA76419D3ST
HUFA76419D3ST Price

HUFA76419D3ST Datasheet
HUFA76419D3ST Application

HUFA76419D3ST Replacement
HUFA76419D3ST Pdf

HUFA76419D3ST Pinout
HUFA76419D3ST Image

HUFA76419D3ST Picture
HUFA76419D3ST In Stock

HUFA76419D3ST Distributor
HUFA76419D3ST Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
RES SMD 4.7K OHM 5% 1/4W 1206
5000
H/V PROCESSOR FOR TTK V.D.U
172
OPTOISO 3.75KV TRANS 4-MINI-FLAT
3000
MODULE PA CDMA/AMPS 824-849MHZ
500