Search
Filters

HUFA76439P3

MOSFET N-CH 60V 75A TO-220AB
rohs
Availability: 1,382 In Stock
HUFA76439P3, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in TO-220AB Through Hole package. The features include 60V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUFA76439P3 is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 84nC @ 10V
Max Input Capacitance 2745pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 155W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204928-HUFA76439P3
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 84nC @ 10V
Max Input Capacitance 2745pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 155W (Tc)
Maximum Rds On at Id,Vgs 12 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 204928-HUFA76439P3
HUFA76439P3 Price

HUFA76439P3 Datasheet
HUFA76439P3 Application

HUFA76439P3 Replacement
HUFA76439P3 Pdf

HUFA76439P3 Pinout
HUFA76439P3 Image

HUFA76439P3 Picture
HUFA76439P3 In Stock

HUFA76439P3 Distributor
HUFA76439P3 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
GaAs MMIC I/Q MIXER 11 - 16 GHz
5169
IC PWR DIST SWITCH DUAL 8-SOIC
2857
QTouch™ 4-key Sensor IC
32000
TVS DIODE 25.6VWM 41.5VC SMC
34500