Search
Filters

HUFA76443S3S

MOSFET N-CH 60V 75A D2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability: 660 In Stock
HUFA76443S3S, produced by Fairchild/ON Semiconductor, is a N-Channel MOSFET transistor in D2PAK (TO-263AB) SMD (SMT) package. The features include 60V drain-source breakdown voltage, 75A (Tc) continuous drain current at 25°C ,3V @ 250μA gate-source threshold voltage. HUFA76443S3S is used in the -55°C to 175°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 129nC @ 10V
Max Input Capacitance 4115pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 260W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 130654-HUFA76443S3S
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 129nC @ 10V
Max Input Capacitance 4115pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 260W (Tc)
Maximum Rds On at Id,Vgs 8 mOhm @ 75A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK (TO-263AB)
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 130654-HUFA76443S3S
HUFA76443S3S Price

HUFA76443S3S Datasheet
HUFA76443S3S Application

HUFA76443S3S Replacement
HUFA76443S3S Pdf

HUFA76443S3S Pinout
HUFA76443S3S Image

HUFA76443S3S Picture
HUFA76443S3S In Stock

HUFA76443S3S Distributor
HUFA76443S3S Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 9A IPAK
7500
TOSHIBA TRANSISTOR SILICON NPN TRIPLE DIFFUSED MESA TYPE
698
IC AUDIO AMP 2CH 1W 16 DIP W/FIN
985
1 Megabit (128 K x 8-bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
1108
Quad-Channel Isolators with Integrated DC-to-DC Converter
1