Search
Filters

IPA60R125C6

MOSFET N-CH 600V 30A TO220-FP
Manufacturer: Infineon Technologies
rohs
Quantity
Price
Ext. Price
11+
$3.120
$34.320
46+
$2.920
$134.320
124+
$2.730
$338.520
Availability: 1 In Stock
This product has a minimum quantity of 11
IPA60R125C6, produced by Infineon Technologies, is a N-Channel MOSFET transistor in PG-TO-220-FP Through Hole package. The features include 600V drain-source breakdown voltage, 30A (Tc) continuous drain current at 25°C ,3.5V @ 960μA gate-source threshold voltage. IPA60R125C6 is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 960μA
Max Gate Charge 96nC @ 10V
Max Input Capacitance 2127pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 34W (Tc)
Maximum Rds On at Id,Vgs 125 mOhm @ 14.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-FP
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068939-IPA60R125C6
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 3.5V @ 960μA
Max Gate Charge 96nC @ 10V
Max Input Capacitance 2127pF @ 100V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 34W (Tc)
Maximum Rds On at Id,Vgs 125 mOhm @ 14.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO-220-FP
Dimension TO-220-3 Full Pack
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 068939-IPA60R125C6
IPA60R125C6 Price

IPA60R125C6 Datasheet
IPA60R125C6 Application

IPA60R125C6 Replacement
IPA60R125C6 Pdf

IPA60R125C6 Pinout
IPA60R125C6 Image

IPA60R125C6 Picture
IPA60R125C6 In Stock

IPA60R125C6 Distributor
IPA60R125C6 Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
P-Channel Enhancement Mode Field Effect Transistor
2945
IC RESET GEN 2.93V VTH SOT143-4
1587
1.5A Fast Ultra Low Dropout Linear Regulators
2000
1GHz Triple Multiplexing Amplifiers
3000
Precision Adjustable Shunt Regulator
5500
FUSE BOARD MNT 1.25A 32VAC 63VDC
2700
Series Monolithic JFET Input Operational Amplifiers
4906
IC MOSFET DVR .5A HS 8DIP
21774